Texas Instruments INA118 Precision, Low Power Instrumentation Amplifier INA118P

Description
Precision, Low Power Instrumentation Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA118 Precision, Low Power Instrumentation Amplifier - INA118P - Texas Instruments
Dallas, TX, United States
INA118 Precision, Low Power Instrumentation Amplifier
INA118P
INA118 Precision, Low Power Instrumentation Amplifier INA118P
Precision, Low Power Instrumentation Amplifier 8-PDIP -40 to 85

Precision, Low Power Instrumentation Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
 - INA118P - Rochester Electronics
Newburyport, MA, United States
INA118 Precision, Low Power Instrumentation Amplifier

INA118 Precision, Low Power Instrumentation Amplifier

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118P - 001758-INA118P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118P
001758-INA118P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118P 001758-INA118P
Manufacturer: Texas Instruments Win Source Part Number: 001758-INA118P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 800kHz Amplifier Type: Instrumentation Slew Rate: 0.9 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 350μA Channel Output Current: 12mA Alternative Parts (Cross-Reference): AMP04FPZ; INA126P; INA118PB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 001758-INA118P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 0.9 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 350μA
Channel Output Current: 12mA
Alternative Parts (Cross-Reference): AMP04FPZ; INA126P; INA118PB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement

Buy Now Datasheet
Instrumentation Amplifiers - 1977143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1977143
Instrumentation Amplifiers 1977143
INA118P, Instrumentation Amplifiers

INA118P, Instrumentation Amplifiers

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - INA118P-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA118P-ND
Instrumentation, Op Amps, Buffer Amps INA118P-ND
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
800kHz 36V Operational Amplifier IC
687-INA118P
800kHz 36V Operational Amplifier IC 687-INA118P
Inst Amp 800kHz BW, 98dB CMRR, 36V, 1-Ch, PDIP Product overview: INA118P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118P can be used for catalog matching and distributor lookup.

Inst Amp 800kHz BW, 98dB CMRR, 36V, 1-Ch, PDIP Product overview: INA118P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amp, Instrumentation, 800Khz, Pdip8; No. Of Amplifiers Texas Instruments - 34AH0811 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Instrumentation, 800Khz, Pdip8; No. Of Amplifiers Texas Instruments
34AH0811
Amp, Instrumentation, 800Khz, Pdip8; No. Of Amplifiers Texas Instruments 34AH0811
AMP, INSTRUMENTATION, 800KHZ, PDIP8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.09V/µs; Bandwidth:800kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

AMP, INSTRUMENTATION, 800KHZ, PDIP8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.09V/µs; Bandwidth:800kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA118P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA118P
Instrumentation, OP Amps, Buffer Amps INA118P
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA118P - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA118P
Instrumentation, OP Amps, Buffer Amps INA118P
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA118P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA118P
Integrated Circuits (ICs) - Linear - Amplifiers INA118P
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site
Linear Amplifier IC - 66826931 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
66826931
Linear Amplifier IC 66826931
DISCONTINUED BY MANUFACTURER, INSTRUMENTATION AMPLIFIER, 1 FUNC, 125UV OFFSET-MAX, 0.8MHZ BAND WIDTH, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSTRUMENTATION AMPLIFIER, 1 FUNC, 125UV OFFSET-MAX, 0.8MHZ BAND WIDTH, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA118P INA118P 001758-INA118P 1977143 INA118P-ND 687-INA118P 34AH0811 INA118P INA118P INA118P 66826931
Product Name INA118 Precision, Low Power Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118P Instrumentation Amplifiers Instrumentation, Op Amps, Buffer Amps 800kHz 36V Operational Amplifier IC Amp, Instrumentation, 800Khz, Pdip8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear Amplifier IC
RoHS Compliant RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 18 volts 36 volts 1.35 to 18 volts 2.7 volts 2.7 volts
IBIAS 0.0050 µA 1.00E-3 µA 1.00E-3 µA 1.00E-3 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101SM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers