Texas Instruments INA114 Precision Instrumentation Amplifier INA114AP

Description
Precision Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet
Description
Precision Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA114 Precision Instrumentation Amplifier - INA114AP - Texas Instruments
Dallas, TX, United States
INA114 Precision Instrumentation Amplifier
INA114AP
INA114 Precision Instrumentation Amplifier INA114AP
Precision Instrumentation Amplifier 8-PDIP

Precision Instrumentation Amplifier 8-PDIP

Buy Now Datasheet
Instrumentation Amplifiers - 1977136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1977136
Instrumentation Amplifiers 1977136
INA114AP, Instrumentation Amplifiers

INA114AP, Instrumentation Amplifiers

Supplier's Site
Instrumentation Amplifiers - 1977137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1977137
Instrumentation Amplifiers 1977137
INA114AP, Instrumentation Amplifiers

INA114AP, Instrumentation Amplifiers

Supplier's Site
Instrumentation Amplifiers - 1977137P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1977137P
Instrumentation Amplifiers 1977137P
INA114AP, Instrumentation Amplifiers

INA114AP, Instrumentation Amplifiers

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AP - 001747-INA114AP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AP
001747-INA114AP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AP 001747-INA114AP
Manufacturer: Texas Instruments Win Source Part Number: 001747-INA114AP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 0.6 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 25μV Family Name: INA114 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 20mA Alternative Parts (Cross-Reference): AD620BN; LT1167ACN8#TRPBF; LT1167IN8#TRPBF; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001747-INA114AP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.6 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 25μV
Family Name: INA114
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): AD620BN; LT1167ACN8#TRPBF; LT1167IN8#TRPBF;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA114AP-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA114AP-ND
Instrumentation, Op Amps, Buffer Amps INA114AP-ND
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 18V Operational Amplifier IC
687-INA114AP
Dual 1MHz 18V Operational Amplifier IC 687-INA114AP
1MHz Inst Amp, 106dB CMRR, 25uV Vos, 18V Dual Supply Product overview: INA114AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114AP can be used for catalog matching and distributor lookup.

1MHz Inst Amp, 106dB CMRR, 25uV Vos, 18V Dual Supply Product overview: INA114AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA114AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA114AP
Integrated Circuits (ICs) - Linear - Amplifiers INA114AP
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA114AP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA114AP
Instrumentation, OP Amps, Buffer Amps INA114AP
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Amp, Instrumentation, 18V, 8Dip; No. Of Amplifiers Texas Instruments - 29AH5937 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Instrumentation, 18V, 8Dip; No. Of Amplifiers Texas Instruments
29AH5937
Amp, Instrumentation, 18V, 8Dip; No. Of Amplifiers Texas Instruments 29AH5937
AMP, INSTRUMENTATION, 18V, 8DIP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.06V/µs; Bandwidth:1MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

AMP, INSTRUMENTATION, 18V, 8DIP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.06V/µs; Bandwidth:1MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA114AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA114AP
Instrumentation, OP Amps, Buffer Amps INA114AP
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Instrumentation Amplifier Chips Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers
Product Number INA114AP 1977136 1977137P 001747-INA114AP INA114AP-ND 687-INA114AP INA114AP INA114AP 29AH5937 INA114AP
Product Name INA114 Precision Instrumentation Amplifier Instrumentation Amplifiers Instrumentation Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AP Instrumentation, Op Amps, Buffer Amps Dual 1MHz 18V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Amp, Instrumentation, 18V, 8Dip; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
Supply Voltage (VS) 4.5 to 36 volts -15 to 15 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 volts 2.25 to 18 volts
IBIAS 0.0020 µA 5.00E-4 µA 5.00E-4 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data