Texas Instruments OPA552 High-Voltage, High-Current Operational Amplifiers OPA552FA/500G3

Description
High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263
Request a Quote Datasheet
Description
High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA552 High-Voltage, High-Current Operational Amplifiers - OPA552FA/500G3 - Texas Instruments
Dallas, TX, United States
OPA552 High-Voltage, High-Current Operational Amplifiers
OPA552FA/500G3
OPA552 High-Voltage, High-Current Operational Amplifiers OPA552FA/500G3
High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263

High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-OPA552FA/500G3
Operational Amplifier IC 687-OPA552FA/500G3
High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263 -40 to 125 Product overview: OPA552FA/500G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA552FA/500G3 can be used for catalog matching and distributor lookup.

High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263 -40 to 125 Product overview: OPA552FA/500G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA552FA/500G3 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA552FA/500G3 - 1085056-OPA552FA/500G3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA552FA/500G3
1085056-OPA552FA/500G3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA552FA/500G3 1085056-OPA552FA/500G3
Manufacturer: Texas Instruments Win Source Part Number: 1085056-OPA552FA/500 G3 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 24 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V Operating Supply Current: 7mA Channel Output Current: 200mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085056-OPA552FA/500G3
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 24 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 7mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OPAMP GP 12MHZ DDPAK - 815-OPA552FA/500G3 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 12MHZ DDPAK
815-OPA552FA/500G3
IC OPAMP GP 12MHZ DDPAK 815-OPA552FA/500G3
IC OPAMP GP 12MHZ DDPAK

IC OPAMP GP 12MHZ DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA552FA/500G3 687-OPA552FA/500G3 1085056-OPA552FA/500G3 815-OPA552FA/500G3
Product Name OPA552 High-Voltage, High-Current Operational Amplifiers Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA552FA/500G3 IC OPAMP GP 12MHZ DDPAK
Standards RoHS RoHS
Supply Voltage (VS) 4 to 30 volts 30 volts 8 to 60 volts
VOS 3 millivolts 1 millivolts
Quiescent Current (IQ) 8500 microamps
CMRR 92 dB
Unlock Full Specs
to access all available technical data