The OPA4830 is a quad, low-power, single-supply, wideband operational amplifier designed for applications such as ADC input buffering and video line driving, operating on single supplies from 3V to 11V or dual supplies from ±1.5V to ±5.5V. It features a 230MHz bandwidth at gain of +1, a 560V/µs slew rate, and 4.4mA per channel supply current. The amplifier supports input range including ground on single-supply operation and delivers a 4.91V output swing on a 5V supply with ±80mA drive current. It is housed in a TSSOP-14 package measuring 5mm × 6.4mm and operates over a temperature range of −40°C to 85°C.
Quad, Low-Power, Single-Supply, Wideband Operational Amplifier 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233820-OPA4830IPWRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 280MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 5μA
Voltage - Input Offset: 2mV
Family Name: OPA4830
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 82mA
SR - Slew Rate: 560 V/μs
GBP - Gain Bandwidth Product: 110MHz
Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Alternative Parts (Cross-Reference): TSH84IPT; FHP3430IMTC14X; NCV33204DTBR2;
Introduction Date: December 13, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
4-Ch 110MHz RRO Op Amp, 560V/µs Slew Rate, TSSOP Product overview: OPA4830IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, 560V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 110MHz, 560V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4830IPWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4830IPWRG4 | 1233820-OPA4830IPWRG4 | 687-OPA4830IPWRG4 |
| Product Name | OPA4830 Quad, Low-Power, Single-Supply, Wideband Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4830IPWRG4 | 110MHz 560V TSSOP Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||
| Supply Voltage (VS) | 2.8 to 11 volts | 9 volts | |
| VOS | 6 millivolts | 2 millivolts | |
| Quiescent Current (IQ) | 4150 microamps |