Texas Instruments OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier OPA4820IPWTG4

Description
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier - OPA4820IPWTG4 - Texas Instruments
Dallas, TX, United States
OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier
OPA4820IPWTG4
OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier OPA4820IPWTG4
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85

Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 650MHz 240V TSSOP Operational Amplifier IC
687-OPA4820IPWTG4
Quad 650MHz 240V TSSOP Operational Amplifier IC 687-OPA4820IPWTG4
Quad Op-Amp, 650MHz BW, 240V/µs SR, 4-Ch, 14-TSSOP Product overview: OPA4820IPWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 650MHz, 240V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 650MHz, 240V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4820IPWTG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 650MHz BW, 240V/µs SR, 4-Ch, 14-TSSOP Product overview: OPA4820IPWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 650MHz, 240V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 650MHz, 240V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4820IPWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4820IPWTG4 - 1085042-OPA4820IPWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4820IPWTG4
1085042-OPA4820IPWTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4820IPWTG4 1085042-OPA4820IPWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1085042-OPA4820IPWTG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 650MHz Amplifier Type: Voltage Feedback Slew Rate: 240 V/μs Current - Input Bias: 9μA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4 V to 12.6 V, ±2 V to 6.3 V Operating Supply Current: 22.6mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 250MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085042-OPA4820IPWTG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 650MHz
Amplifier Type: Voltage Feedback
Slew Rate: 240 V/μs
Current - Input Bias: 9μA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4 V to 12.6 V, ±2 V to 6.3 V
Operating Supply Current: 22.6mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 250MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85 - 815-OPA4820IPWTG4 - Utmel Electronic Limited
Hong Kong, China
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85
815-OPA4820IPWTG4
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85 815-OPA4820IPWTG4
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85

Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4820IPWTG4 687-OPA4820IPWTG4 1085042-OPA4820IPWTG4 815-OPA4820IPWTG4
Product Name OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier Quad 650MHz 240V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4820IPWTG4 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 4 to 12.6 volts 4 to 12.6 volts 4 to 12.6 volts 5 volts
VOS 0.8000 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 5700 microamps
Unlock Full Specs
to access all available technical data

Similar Products

LM10QML Operational Amplifier and Voltage Reference - 5962-8760401GA - Texas Instruments
Specs
Supply Voltage (VS) 1.1 to 45 volts
VOS 2 millivolts
Quiescent Current (IQ) 400 microamps
View Details
5 suppliers
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
8 suppliers