Win Source Part Number: 1355316-AMC1400DWLR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Package: Tape & Reel
Fake Threat In the Open Market: 35 pct.
Type: Isolator, Error Amplifier
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 8-SOIC (0.551", 14.00mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
Applications: Driver
REACH Status: REACH Unaffected
ECCN: EAR99
250-MV INPUT, PRECISION, VOLTAGE Product overview: AMC1400DWLR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1400DWLR can be used for catalog matching and distributor lookup.
IC AMP SPECIAL 8-SOIC
IC AMP SPECIAL 8-SOIC
IC AMP SPECIAL 8-SOIC
250-MV INPUT, PRECISION, VOLTAGE
250-MV INPUT, PRECISION, VOLTAGE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1355316-AMC1400DWLR | 771-AMC1400DWLR | 296-AMC1400DWLRCT-ND | AMC1400DWLR | AMC1400DWLR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | 8-SOIC (0.551", 14.00mm Width) | Tape & Reel (TR) | SOIC; "8-SOIC (0.551"", 14.00mm Width)" | Surface Mount | 8-SOIC (0.551, 14.00mm Width) |