Texas Instruments INA133 High-Speed, Precision Difference Amplifiers INA133U/2K5

Description
High-Speed, Precision Difference Amplifiers 8-SOIC
Request a Quote Datasheet
Description
High-Speed, Precision Difference Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA133 High-Speed, Precision Difference Amplifiers - INA133U/2K5 - Texas Instruments
Dallas, TX, United States
INA133 High-Speed, Precision Difference Amplifiers
INA133U/2K5
INA133 High-Speed, Precision Difference Amplifiers INA133U/2K5
High-Speed, Precision Difference Amplifiers 8-SOIC

High-Speed, Precision Difference Amplifiers 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46092-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46092-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46092-6-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46092-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46092-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46092-1-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46092-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46092-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46092-2-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133U/2K5 - 001785-INA133U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133U/2K5
001785-INA133U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133U/2K5 001785-INA133U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001785-INA133U/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.5MHz Amplifier Type: Differential Slew Rate: 5 V/μs Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 950μA Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001785-INA133U/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.5MHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 950μA
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5MHz 950uA SOIC Special Purpose Amplifier Ic
771-INA133U/2K5
1.5MHz 950uA SOIC Special Purpose Amplifier Ic 771-INA133U/2K5
Precision Diff Amp, 1.5MHz BW, 750uV Vos, 950uA, 8-SOIC Product overview: INA133U/2K5 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 950uA, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 1.5MHz, 950uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA133U/2K5 can be used for catalog matching and distributor lookup.

Precision Diff Amp, 1.5MHz BW, 750uV Vos, 950uA, 8-SOIC Product overview: INA133U/2K5 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 950uA, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 1.5MHz, 950uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA133U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA133U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA133U/2K5
Instrumentation, OP Amps, Buffer Amps INA133U/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
INA133U/2K5
Differential Amplifiers INA133U/2K5
Differential Amplifiers High-Speed Precision

Differential Amplifiers High-Speed Precision

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA133U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA133U/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA133U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA133U/2K5
Instrumentation, OP Amps, Buffer Amps INA133U/2K5
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA133U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA133U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA133U/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA133U/2K5 296-46092-6-ND 001785-INA133U/2K5 771-INA133U/2K5 INA133U/2K5 INA133U/2K5 INA133U/2K5 INA133U/2K5 INA133U/2K5
Product Name INA133 High-Speed, Precision Difference Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133U/2K5 1.5MHz 950uA SOIC Special Purpose Amplifier Ic Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Tape and Reel Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Source Current (IS) 0.9500 milliamps 0.9500 milliamps 0.9500 milliamps 0.9500 milliamps
Slew Rate 5 V/µs 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM158 Dual General-Purpose Operational Amplifier - 5962-87710012A - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
8 suppliers
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962R9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
LM239A Quad Differential Comparator - LM239ADR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 36 volts
VOS 3 millivolts
View Details
9 suppliers