Texas Instruments OPA445 High Voltage FET-Input Operational Amplifier OPA445ADDAG4

Description
High Voltage FET-Input Operational Amplifier 8-SO PowerPAD -55 to 125
Request a Quote Datasheet
Description
High Voltage FET-Input Operational Amplifier 8-SO PowerPAD -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA445 High Voltage FET-Input Operational Amplifier - OPA445ADDAG4 - Texas Instruments
Dallas, TX, United States
OPA445 High Voltage FET-Input Operational Amplifier
OPA445ADDAG4
OPA445 High Voltage FET-Input Operational Amplifier OPA445ADDAG4
High Voltage FET-Input Operational Amplifier 8-SO PowerPAD -55 to 125

High Voltage FET-Input Operational Amplifier 8-SO PowerPAD -55 to 125

Buy Now Datasheet
Singapore
2MHz 15V 45V Operational Amplifier IC
687-OPA445ADDAG4
2MHz 15V 45V Operational Amplifier IC 687-OPA445ADDAG4
IC Opamp GP 2MHz 15V/µs 45V 8SOPWRPAD Product overview: OPA445ADDAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 15V, 45V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 15V, 45V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445ADDAG4 can be used for catalog matching and distributor lookup.

IC Opamp GP 2MHz 15V/µs 45V 8SOPWRPAD Product overview: OPA445ADDAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 15V, 45V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 15V, 45V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445ADDAG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445ADDAG4 - 1083303-OPA445ADDAG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445ADDAG4
1083303-OPA445ADDAG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445ADDAG4 1083303-OPA445ADDAG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083303-OPA445ADDAG4 Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 45 V Bandwidth: 2 MHz Slew Rate: 15 V/µs Gain Bandwidth Product: 2 MHz Number of Channels: 1 Number of Pins: 8 Output Current: 15 mA Common Mode Rejection Ratio: 80 dB Input Bias Current: 100 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Operating Supply Current: 4.2 mA Output Current per Channel: 15 mA Alternative Parts (Cross-Reference): OPA454AIDDAR; TLC071IDGNR; SA5534PSR; LF351MX; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Nominal Supply Current: 4.7 mA Max Dual Supply Voltage: 45 V Min Dual Supply Voltage: 10 V Voltage Gain: 110 dB Input Offset Voltage (Vos): 1.5 mV Nominal Gain Bandwidth Product: 2 MHz Max I/O Voltage: 5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083303-OPA445ADDAG4
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 45 V
Bandwidth: 2 MHz
Slew Rate: 15 V/µs
Gain Bandwidth Product: 2 MHz
Number of Channels: 1
Number of Pins: 8
Output Current: 15 mA
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 100 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOP
Operating Supply Current: 4.2 mA
Output Current per Channel: 15 mA
Alternative Parts (Cross-Reference): OPA454AIDDAR; TLC071IDGNR; SA5534PSR; LF351MX;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Nominal Supply Current: 4.7 mA
Max Dual Supply Voltage: 45 V
Min Dual Supply Voltage: 10 V
Voltage Gain: 110 dB
Input Offset Voltage (Vos): 1.5 mV
Nominal Gain Bandwidth Product: 2 MHz
Max I/O Voltage: 5 mV

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA445ADDAG4 687-OPA445ADDAG4 1083303-OPA445ADDAG4
Product Name OPA445 High Voltage FET-Input Operational Amplifier 2MHz 15V 45V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445ADDAG4
Standards RoHS RoHS RoHS
Supply Voltage (VS) 20 to 90 volts 45 volts 45 volts
VOS 5 millivolts 1.5 millivolts
Quiescent Current (IQ) 4700 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Amplifiers - AMC1300QDWVRQ1 - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details