12 Channel Gamma Buffer with Dual Memory Banks 24-VQFN -40 to 95
Video Amp, 12 TFT-LCD Panels: VCOM Driver 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 111267-BUF12840AIRGE
Packaging: Reel - TR
Number of Circuits: 12
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 9 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC AMP TFT-LCD 24VQFN
LCD Gamma Buffers 12 Channel Gamma Buffer
Video Amp 12 TFT-LCD Panels: VCOM Driver 24-VQFN (4x4)
IC AMP TFT-LCD 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | BUF12840AIRGER | 296-27949-2-ND | 111267-BUF12840AIRGER | BUF12840AIRGER | BUF12840AIRGER | BUF12840AIRGER | BUF12840AIRGER |
| Product Name | BUF12840 12 Channel Gamma Buffer with Dual Memory Banks | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF12840AIRGER | Linear - Amplifiers - Video Amps and Modules | LCD Gamma Buffers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||||
| Supply Voltage (VS) | 9 to 20 volts | 9 to 20 volts | |||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | ||||||
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VQFN (4x4) |