Texas Instruments OPA4244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series OPA4244EA/250E4

Description
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 14-TSSOP
Request a Quote Datasheet
Description
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series - OPA4244EA/250E4 - Texas Instruments
Dallas, TX, United States
OPA4244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series
OPA4244EA/250E4
OPA4244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series OPA4244EA/250E4
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 14-TSSOP

MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 14-TSSOP

Buy Now Datasheet
430kHz 18V 240uA TSSOP Operational Amplifier IC - 687-OPA4244EA/250E4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430kHz 18V 240uA TSSOP Operational Amplifier IC
687-OPA4244EA/250E4
430kHz 18V 240uA TSSOP Operational Amplifier IC 687-OPA4244EA/250E4
4-Ch Op Amp, 430kHz BW, 18V, 240uA, TSSOP Product overview: OPA4244EA/250E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V, 240uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, 240uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4244EA/250E4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 430kHz BW, 18V, 240uA, TSSOP Product overview: OPA4244EA/250E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V, 240uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, 240uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4244EA/250E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4244EA/250E4 - 1083300-OPA4244EA/250E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4244EA/250E4
1083300-OPA4244EA/250E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4244EA/250E4 1083300-OPA4244EA/250E4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083300-OPA4244EA/25 0E4 Packaging: Tape and Reel Length: 5 mm Number of Circuits: 4 Mounting: SMD (SMT) Operating Supply Voltage: 18 V Number of Elements: 4 Thickness: 1 mm Height: 1.2 mm Bandwidth: 430 kHz Slew Rate: 0.1 V/µs Gain Bandwidth Product: 430 kHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 82 dB Input Bias Current: 25 nA Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Alternative Parts (Cross-Reference): OPA4243EA/250; OPA4243EA/2K5; AD8619ARUZ; AD8619WARUZ-R7; AD8619ARUZ-REELOPA42 44EA250E4; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 36 V Min Supply Voltage: 2.2 V Nominal Supply Current: 240 µA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 1.1 V Power Supply Rejection Ratio (PSRR): 106.02 dB Voltage Gain: 106 dB Input Offset Voltage (Vos): 1.5 mV Nominal Gain Bandwidth Product: 430 kHz Max I/O Voltage: 1.5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083300-OPA4244EA/250E4
Packaging: Tape and Reel
Length: 5 mm
Number of Circuits: 4
Mounting: SMD (SMT)
Operating Supply Voltage: 18 V
Number of Elements: 4
Thickness: 1 mm
Height: 1.2 mm
Bandwidth: 430 kHz
Slew Rate: 0.1 V/µs
Gain Bandwidth Product: 430 kHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 82 dB
Input Bias Current: 25 nA
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Alternative Parts (Cross-Reference): OPA4243EA/250; OPA4243EA/2K5; AD8619ARUZ; AD8619WARUZ-R7; AD8619ARUZ-REELOPA4244EA250E4;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 2.2 V
Nominal Supply Current: 240 µA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 1.1 V
Power Supply Rejection Ratio (PSRR): 106.02 dB
Voltage Gain: 106 dB
Input Offset Voltage (Vos): 1.5 mV
Nominal Gain Bandwidth Product: 430 kHz
Max I/O Voltage: 1.5 mV

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4244EA/250E4
Operational Amplifiers - Op Amps OPA4244EA/250E4
Operational Amplifiers - Op Amps MicroPower Single-Supply

Operational Amplifiers - Op Amps MicroPower Single-Supply

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4244EA/250E4 687-OPA4244EA/250E4 1083300-OPA4244EA/250E4 OPA4244EA/250E4
Product Name OPA4244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 430kHz 18V 240uA TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4244EA/250E4 Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.6 to 36 volts 18 volts 18 volts
VOS 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 60 microamps
CMRR 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
ACF2101 Low Noise, Dual Switched Integrator - ACF2101BU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details