High Speed Dual Comparator 10-TO-100 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1134044-8601401IA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Comparator, 2 Func, 7000uV Offset-Max, 80ns Response Time, BIPolar, MBCY20
IC COMPARATOR 2 GEN PUR TO100-10 Product overview: 8601401IA from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-8601401IA can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector, DTL, RTL, TTL TO-100-10
Comparator General Purpose Open-Collector, DTL, RTL, TTL TO-100-10
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 8601401IA | 1134044-8601401IA | 8601401IA | 692-8601401IA | 8601401IA |
| Product Name | LM119QML High Speed Dual Comparator | Linear - Linear - Comparators - 8601401IA | Linear Comparator IC | Comparators | |
| Supply Voltage (VS) | 5 to 36 volts | ||||
| VOS | 4 millivolts | 4 millivolts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Logic Output | Open Collector, Open Drain |