Texas Instruments OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown OPA363IDBVRG4

Description
1.8V, High CMR, RRIO Op Amp with Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp with Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown - OPA363IDBVRG4 - Texas Instruments
Dallas, TX, United States
OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown
OPA363IDBVRG4
OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown OPA363IDBVRG4
1.8V, High CMR, RRIO Op Amp with Shutdown 6-SOT-23 -40 to 125

1.8V, High CMR, RRIO Op Amp with Shutdown 6-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363IDBVRG4 - 1233677-OPA363IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363IDBVRG4
1233677-OPA363IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363IDBVRG4 1233677-OPA363IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1233677-OPA363IDBVRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 500μV Family Name: OPA363 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Output Current per Channel: 85mA SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 7MHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4488AUT; MAX4488AUT+; MAX4475AUT; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233677-OPA363IDBVRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: OPA363
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Output Current per Channel: 85mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 7MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4488AUT; MAX4488AUT+; MAX4475AUT;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7MHz SOT23 Operational Amplifier IC
687-OPA363IDBVRG4
7MHz SOT23 Operational Amplifier IC 687-OPA363IDBVRG4
OpAmp GP 7MHz RRO SOT23-6 Product overview: OPA363IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA363IDBVRG4 can be used for catalog matching and distributor lookup.

OpAmp GP 7MHz RRO SOT23-6 Product overview: OPA363IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA363IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA363IDBVRG4 1233677-OPA363IDBVRG4 687-OPA363IDBVRG4
Product Name OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363IDBVRG4 7MHz SOT23 Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts
VOS 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
3 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391D - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers