Texas Instruments BUF634 250mA High-Speed Buffer BUF634U/2K5

Description
250mA High-Speed Buffer 8-SOIC
Request a Quote Datasheet
Description
250mA High-Speed Buffer 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Dallas, TX, United States
BUF634 250mA High-Speed Buffer
BUF634U/2K5
BUF634 250mA High-Speed Buffer BUF634U/2K5
250mA High-Speed Buffer 8-SOIC

250mA High-Speed Buffer 8-SOIC

Buy Now Datasheet
Singapore, Singapore
250mA 2000V 18V SOIC Operational Amplifier IC
687-BUF634U/2K5
250mA 2000V 18V SOIC Operational Amplifier IC 687-BUF634U/2K5
High-Speed Buffer Amplifier, 250mA, 2000V/µs, SOIC, 18V Product overview: BUF634U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 2000V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250mA, 2000V, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634U/2K5 can be used for catalog matching and distributor lookup.

High-Speed Buffer Amplifier, 250mA, 2000V/µs, SOIC, 18V Product overview: BUF634U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 2000V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250mA, 2000V, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24142-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24142-2-ND
Instrumentation, Op Amps, Buffer Amps 296-24142-2-ND
Buffer Amplifier 1 Circuit 8-SOIC

Buffer Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24142-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24142-6-ND
Instrumentation, Op Amps, Buffer Amps 296-24142-6-ND
Buffer Amplifier 1 Circuit 8-SOIC

Buffer Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24142-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24142-1-ND
Instrumentation, Op Amps, Buffer Amps 296-24142-1-ND
Buffer Amplifier 1 Circuit 8-SOIC

Buffer Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5 - 012370-BUF634U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5
012370-BUF634U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5 012370-BUF634U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 012370-BUF634U/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 180MHz Amplifier Type: Buffer Slew Rate: 2000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 30mV Family Name: BUF634 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 15mA Channel Output Current: 250mA Alternative Parts (Cross-Reference): CA3140AE; LT1010CDD#PBF; LT1970CFE#TRPBF; LT1010CDD#TR; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012370-BUF634U/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 180MHz
Amplifier Type: Buffer
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 30mV
Family Name: BUF634
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 15mA
Channel Output Current: 250mA
Alternative Parts (Cross-Reference): CA3140AE; LT1010CDD#PBF; LT1970CFE#TRPBF; LT1010CDD#TR;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BUF634U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF634U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers BUF634U/2K5
IC BUFFER 1 CIRCUIT 8SOIC

IC BUFFER 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
BUF634U/2K5
High Speed Operational Amplifiers BUF634U/2K5
High Speed Operational Amplifiers 250mA High-Speed Buffer

High Speed Operational Amplifiers 250mA High-Speed Buffer

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
BUF634U/2K5
Instrumentation, OP Amps, Buffer Amps BUF634U/2K5
IC BUFFER 1 CIRCUIT 8SOIC

IC BUFFER 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF634U/2K5
Instrumentation, OP Amps, Buffer Amps BUF634U/2K5
Buffer Amplifier 1 Circuit 8-SOIC

Buffer Amplifier 1 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BUF634U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BUF634U/2K5
IC BUFFER 1 CIRCUIT 8SOIC

IC BUFFER 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BUF634U/2K5 687-BUF634U/2K5 296-24142-2-ND 012370-BUF634U/2K5 BUF634U/2K5 BUF634U/2K5 BUF634U/2K5 BUF634U/2K5 BUF634U/2K5
Product Name BUF634 250mA High-Speed Buffer 250mA 2000V 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5 Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Slew Rate 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 0.0020 V/µs 2000 V/µs 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts ? to 18 volts 4.5 to 36 volts 36 volts 4.5 volts
VOS 100 millivolts 30 millivolts 30 millivolts 30 millivolts
Package Type DDPAK/TO-263,PDIP,SOIC,TO-220 Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC 8-SOIC (0.154, 3.90mm Width) Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

INA133 High-Speed, Precision Difference Amplifiers - INA133U/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC1104RVKR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962-0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962-0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details