Texas Instruments INA121 FET-Input, Low Power Instrumentation Amplifier INA121PAG4

Description
FET-Input, Low Power Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet
Description
FET-Input, Low Power Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PAG4 - Texas Instruments
Dallas, TX, United States
INA121 FET-Input, Low Power Instrumentation Amplifier
INA121PAG4
INA121 FET-Input, Low Power Instrumentation Amplifier INA121PAG4
FET-Input, Low Power Instrumentation Amplifier 8-PDIP

FET-Input, Low Power Instrumentation Amplifier 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121PAG4 - 082505-INA121PAG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121PAG4
082505-INA121PAG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121PAG4 082505-INA121PAG4
Manufacturer: Texas Instruments Win Source Part Number: 082505-INA121PAG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 600kHz Amplifier Type: Instrumentation Slew Rate: 0.7 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 450μA Channel Output Current: 14mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082505-INA121PAG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 600kHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 14mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600kHz Operational Amplifier IC
687-INA121PAG4
600kHz Operational Amplifier IC 687-INA121PAG4
FET-Input Instrumentation Amp, 600kHz BW, 90dB CMRR, 1000GR Rin Product overview: INA121PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA121PAG4 can be used for catalog matching and distributor lookup.

FET-Input Instrumentation Amp, 600kHz BW, 90dB CMRR, 1000GR Rin Product overview: INA121PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA121PAG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA121PAG4 082505-INA121PAG4 687-INA121PAG4
Product Name INA121 FET-Input, Low Power Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121PAG4 600kHz Operational Amplifier IC
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts
IBIAS 5.00E-5 µA 4.00E-6 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA133 High-Speed, Precision Difference Amplifiers - INA133UA/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC3RL02BYFPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
3 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers