Texas Instruments Dual SOIC Operational Amplifier IC HPA00088I-14DR

Description
Dual Wideband, High Output Current, Operational Amplifer with Current Limit 14-SOIC -40 to 85 Product overview: HPA00088I-14DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HPA00088I-14DR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Wideband, High Output Current, Operational Amplifer with Current Limit 14-SOIC -40 to 85 Product overview: HPA00088I-14DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HPA00088I-14DR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SOIC Operational Amplifier IC
687-HPA00088I-14DR
Dual SOIC Operational Amplifier IC 687-HPA00088I-14DR
Dual Wideband, High Output Current, Operational Amplifer with Current Limit 14-SOIC -40 to 85 Product overview: HPA00088I-14DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HPA00088I-14DR can be used for catalog matching and distributor lookup.

Dual Wideband, High Output Current, Operational Amplifer with Current Limit 14-SOIC -40 to 85 Product overview: HPA00088I-14DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HPA00088I-14DR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HPA00088I-14DR - 1012824-HPA00088I-14DR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HPA00088I-14DR
1012824-HPA00088I-14DR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HPA00088I-14DR 1012824-HPA00088I-14DR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012824-HPA00088I-14 DR Mounting: SMD (SMT) Gain Bandwidth Product: 2.08 GHz Number of Channels: 2 Number of Pins: 14 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Alternative Parts (Cross-Reference): HPA00088I-14DRHPA000 88I14DR; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012824-HPA00088I-14DR
Mounting: SMD (SMT)
Gain Bandwidth Product: 2.08 GHz
Number of Channels: 2
Number of Pins: 14
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Alternative Parts (Cross-Reference): HPA00088I-14DRHPA00088I14DR;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-HPA00088I-14DR 1012824-HPA00088I-14DR
Product Name Dual SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HPA00088I-14DR
Standards RoHS RoHS
Bandwidth 2080 MHz 2080 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier - 5962-9088101MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Op Amps - 2484239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP14
Number of Pins 14
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526CD - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details