Texas Instruments OPA301 Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier OPA301AIDBVTG4

Description
Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Description
Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA301 is a single-channel, low-noise, high-speed CMOS operational amplifier designed for 16-bit resolution systems, featuring 150MHz unity-gain bandwidth, 3nV/√Hz voltage noise, and 0.1% settling in 30ns. It operates from a single supply of 2.7V to 5.5V, with an output swing of (V+) − 100mV to (V−) + 100mV and a shutdown mode that reduces supply current to 5µA. The device is available in a 5-pin SOT-23 package and is specified for operation over the industrial temperature range of −40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The OPA301 is a single-channel, low-noise, high-speed CMOS operational amplifier designed for 16-bit resolution systems, featuring 150MHz unity-gain bandwidth, 3nV/√Hz voltage noise, and 0.1% settling in 30ns. It operates from a single supply of 2.7V to 5.5V, with an output swing of (V+) − 100mV to (V−) + 100mV and a shutdown mode that reduces supply current to 5µA. The device is available in a 5-pin SOT-23 package and is specified for operation over the industrial temperature range of −40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA301 Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier - OPA301AIDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA301 Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier
OPA301AIDBVTG4
OPA301 Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier OPA301AIDBVTG4
Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier 5-SOT-23 -40 to 125

Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA301AIDBVTG4 - 791002-OPA301AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA301AIDBVTG4
791002-OPA301AIDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA301AIDBVTG4 791002-OPA301AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 791002-OPA301AIDBVTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 0.1pA Voltage - Input Offset: 1mV Family Name: OPA301 Categories: Integrated Circuits (ICs) Operating Supply Current: 9.5mA Manufacturer Package: SOT-23-5 Output Current per Channel: 70mA SR - Slew Rate: 80 V/μs GBP - Gain Bandwidth Product: 150MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V Introduction Date: December 01, 2005 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 791002-OPA301AIDBVTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1mV
Family Name: OPA301
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9.5mA
Manufacturer Package: SOT-23-5
Output Current per Channel: 70mA
SR - Slew Rate: 80 V/μs
GBP - Gain Bandwidth Product: 150MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Introduction Date: December 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150MHz 80V SOT-23 Operational Amplifier IC
687-OPA301AIDBVTG4
150MHz 80V SOT-23 Operational Amplifier IC 687-OPA301AIDBVTG4
150MHz Opamp, 1-Ch, 80V/µs Slew Rate, SOT-23-5 Product overview: OPA301AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA301AIDBVTG4 can be used for catalog matching and distributor lookup.

150MHz Opamp, 1-Ch, 80V/µs Slew Rate, SOT-23-5 Product overview: OPA301AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA301AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA301AIDBVTG4 791002-OPA301AIDBVTG4 687-OPA301AIDBVTG4
Product Name OPA301 Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA301AIDBVTG4 150MHz 80V SOT-23 Operational Amplifier IC
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
Quiescent Current (IQ) 12000 microamps
GBW 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF05703 4 Channel LCD Gamma Correction Buffer +Vcom - BUF05703PWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 4.5 to 16 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
7 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers