4 Channel LCD Gamma Correction Buffer +Vcom 14-TSSOP -40 to 85
4-Ch Gamma Buffer Amp, 800kHz BW, 16V, TSSOP Product overview: BUF05703PWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 16V, TSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF05703PWR can be used for catalog matching and distributor lookup.
Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1319459-BUF05703PWR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 800 kHz
Slew Rate: 1V/µs
Current - Supply: 1.7 mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 16V
Supplier Device Package: 14-TSSOP
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-15206-1-NDR,-296
Base Product Number: BUF05703
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
IC AMP TFT-LCD 14TSSOP
LCD Gamma Buffers 4 Ch LCD Gamma Crction Buffer +Vcom
IC AMP TFT-LCD 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
| Product Number | BUF05703PWR | 737-BUF05703PWR | 296-BUF05703PWRCT-ND | 1319459-BUF05703PWR | BUF05703PWR | BUF05703PWR | BUF05703PWR | BUF05703PWR |
| Product Name | BUF05703 4 Channel LCD Gamma Correction Buffer +Vcom | 800kHz 16V TSSOP Operational Amplifier IC | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | LCD Gamma Buffers | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | ||||||
| Package Type | TSSOP | Tape and Reel | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 800 kHz | ||
| Standards | RoHS |