Texas Instruments INA118 Precision, Low Power Instrumentation Amplifier INA118UB/2K5G4

Description
Precision, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5G4 - Texas Instruments
Dallas, TX, United States
INA118 Precision, Low Power Instrumentation Amplifier
INA118UB/2K5G4
INA118 Precision, Low Power Instrumentation Amplifier INA118UB/2K5G4
Precision, Low Power Instrumentation Amplifier 8-SOIC

Precision, Low Power Instrumentation Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5G4 - 1185737-INA118UB/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5G4
1185737-INA118UB/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5G4 1185737-INA118UB/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1185737-INA118UB/2K5 G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 800kHz Amplifier Type: Instrumentation Current - Input Bias: 1nA Voltage - Input Offset: 10μV Family Name: INA118 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 12mA SR - Slew Rate: 0.9 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): AD621ARZ-REEL7; AD621BRZ-REEL; AD620AR-REEL; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185737-INA118UB/2K5G4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Current - Input Bias: 1nA
Voltage - Input Offset: 10μV
Family Name: INA118
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 12mA
SR - Slew Rate: 0.9 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): AD621ARZ-REEL7; AD621BRZ-REEL; AD620AR-REEL;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA118UB/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA118UB/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps INA118UB/2K5G4-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
800kHz SOIC Operational Amplifier IC
687-INA118UB/2K5G4
800kHz SOIC Operational Amplifier IC 687-INA118UB/2K5G4
Instrumentation Amplifier, 800kHz BW, 10uV Vos, 107dB CMRR, 1-Ch, 8-SOIC Product overview: INA118UB/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118UB/2K5G4 can be used for catalog matching and distributor lookup.

Instrumentation Amplifier, 800kHz BW, 10uV Vos, 107dB CMRR, 1-Ch, 8-SOIC Product overview: INA118UB/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118UB/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA118UB/2K5G4
Instrumentation, OP Amps, Buffer Amps INA118UB/2K5G4
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA118UB/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA118UB/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers INA118UB/2K5G4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA118UB/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA118UB/2K5G4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA118UB/2K5G4 1185737-INA118UB/2K5G4 INA118UB/2K5G4-ND 687-INA118UB/2K5G4 INA118UB/2K5G4 INA118UB/2K5G4 INA118UB/2K5G4
Product Name INA118 Precision, Low Power Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5G4 Instrumentation, Op Amps, Buffer Amps 800kHz SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 volts
IBIAS 0.0050 µA 1.00E-3 µA 1.00E-3 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVTG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
8 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers