Texas Instruments OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier OPA2725AIDGKTG4

Description
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier - OPA2725AIDGKTG4 - Texas Instruments
Dallas, TX, United States
OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier
OPA2725AIDGKTG4
OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier OPA2725AIDGKTG4
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 8-VSSOP -40 to 125

Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
20MHz 6V 40mA Operational Amplifier IC
687-OPA2725AIDGKTG4
20MHz 6V 40mA Operational Amplifier IC 687-OPA2725AIDGKTG4
2-Ch 20MHz RRO Op Amp, VSSOP, 6V, 40mA Product overview: OPA2725AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 6V, 40mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 6V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2725AIDGKTG4 can be used for catalog matching and distributor lookup.

2-Ch 20MHz RRO Op Amp, VSSOP, 6V, 40mA Product overview: OPA2725AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 6V, 40mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 6V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2725AIDGKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2725AIDGKTG4 - 1084775-OPA2725AIDGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2725AIDGKTG4
1084775-OPA2725AIDGKTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2725AIDGKTG4 1084775-OPA2725AIDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084775-OPA2725AIDGK TG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 30 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.3mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084775-OPA2725AIDGKTG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2725AIDGKTG4 687-OPA2725AIDGKTG4 1084775-OPA2725AIDGKTG4
Product Name OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 20MHz 6V 40mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2725AIDGKTG4
Standards RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 to 12 volts
VOS 5 millivolts 1.5 millivolts
Quiescent Current (IQ) 5500 microamps
CMRR 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
3 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
3 suppliers