Texas Instruments OPA2695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable OPA2695IRGTTG4

Description
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 16-QFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable - OPA2695IRGTTG4 - Texas Instruments
Dallas, TX, United States
OPA2695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable
OPA2695IRGTTG4
OPA2695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable OPA2695IRGTTG4
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 16-QFN -40 to 85

Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 16-QFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Operational Amplifiers
Product Number OPA2695IRGTTG4
Product Name OPA2695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3.6 to 12 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 13400 microamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers