Texas Instruments INA128 Precision, Low Power Instrumentation Amplifiers INA128UA/2K5

Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125
Request a Quote
Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA128 is a precision, low-power instrumentation amplifier with a single external resistor setting gain from 1 to 10,000, offering a maximum offset voltage of 50μV, drift of 0.5μV/°C, and input bias current of 0.7nA maximum. It features a bandwidth of 1.3MHz at unity gain, 120dB minimum common-mode rejection, and operates from ±2.25V to ±18V supplies with a quiescent current of 700μA. This variant is housed in an 8-pin SOIC package measuring 4.9mm × 6mm, specified for operation from -40°C to +125°C, and supplied in a 2500-piece tape-and-reel configuration with a level-3 MSL rating for reflow soldering.

Datasheet Summary
Powered by GS/AI

The INA128 is a precision, low-power instrumentation amplifier with a single external resistor setting gain from 1 to 10,000, offering a maximum offset voltage of 50μV, drift of 0.5μV/°C, and input bias current of 0.7nA maximum. It features a bandwidth of 1.3MHz at unity gain, 120dB minimum common-mode rejection, and operates from ±2.25V to ±18V supplies with a quiescent current of 700μA. This variant is housed in an 8-pin SOIC package measuring 4.9mm × 6mm, specified for operation from -40°C to +125°C, and supplied in a 2500-piece tape-and-reel configuration with a level-3 MSL rating for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5 - Texas Instruments
Dallas, TX, United States
INA128 Precision, Low Power Instrumentation Amplifiers
INA128UA/2K5
INA128 Precision, Low Power Instrumentation Amplifiers INA128UA/2K5
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125

Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26057-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26057-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26057-2-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26057-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26057-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26057-6-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26057-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26057-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26057-1-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UA/2K5 - 001775-INA128UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UA/2K5
001775-INA128UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UA/2K5 001775-INA128UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001775-INA128UA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 25μV Family Name: INA128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 700μA Channel Output Current: 15mA Alternative Parts (Cross-Reference): AD622ARZ-REEL7; AD622AR-REEL7; AD622ARZRL7; AD622AR; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001775-INA128UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 25μV
Family Name: INA128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): AD622ARZ-REEL7; AD622AR-REEL7; AD622ARZRL7; AD622AR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.3MHz 700uA SOIC Operational Amplifier IC
687-INA128UA/2K5
1.3MHz 700uA SOIC Operational Amplifier IC 687-INA128UA/2K5
Instrumentation Amplifier, 1.3MHz BW, 110dB CMRR, 125uV Vos, 700uA, 8-SOIC Product overview: INA128UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 700uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 700uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128UA/2K5 can be used for catalog matching and distributor lookup.

Instrumentation Amplifier, 1.3MHz BW, 110dB CMRR, 125uV Vos, 700uA, 8-SOIC Product overview: INA128UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 700uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 700uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA128UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA128UA/2K5
Instrumentation, OP Amps, Buffer Amps INA128UA/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA128UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA128UA/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA128UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA128UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA128UA/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site
Operational Amplifier/Comparator >> Instrumentation OpAmps - INA128UA/2K5 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Instrumentation OpAmps
INA128UA/2K5
Operational Amplifier/Comparator >> Instrumentation OpAmps INA128UA/2K5
2nA 25uV 1.3MHz Single SOIC-8-150mil Instrumentation OpAmps ROHS

2nA 25uV 1.3MHz Single SOIC-8-150mil Instrumentation OpAmps ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA128UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA128UA/2K5
Instrumentation, OP Amps, Buffer Amps INA128UA/2K5
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA128UA/2K5 296-26057-2-ND 001775-INA128UA/2K5 687-INA128UA/2K5 INA128UA/2K5 INA128UA/2K5 INA128UA/2K5 INA128UA/2K5 INA128UA/2K5
Product Name INA128 Precision, Low Power Instrumentation Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UA/2K5 1.3MHz 700uA SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Instrumentation OpAmps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 volts
IBIAS 0.0050 µA 0.0020 µA 0.0020 µA 0.0020 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5526MSAX - 202593-CLC5526MSAX - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Source Current (IS) 48 milliamps
Bandwidth 350 MHz
View Details
2 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers