The INA214 is a voltage-output, current-shunt monitor designed for high- or low-side current sensing in applications such as notebook computers, cell phones, and power management systems. It operates from a 2.7-V to 26-V supply with a maximum quiescent current of 100 µA and can measure shunt voltage drops as low as 10 mV full-scale with a fixed gain of 100 V/V. The device supports a common-mode voltage range of -0.3 V to 26 V and maintains a maximum offset voltage of ±35 µV. It features a maximum gain error of ±1% over temperature and a 0.5-µV/°C offset drift. The INA214 is available in SC70 and UQFN packages, with the UQFN variant measuring 1.80 mm × 1.40 mm. All versions are rated for operation from -40°C to +125°C.
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125
Operational Amplifier, 1 Func, 60uV Offset-Max, PQCC10
Current Sense Amp, 26V, 1% Accuracy, 105dB CMRR, 14kHz BW, 1ch, UQFN Product overview: INA214AIRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA214AIRSWT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Manufacturer: Texas Instruments
Win Source Part Number: 017289-INA214AIRSWT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-UQFN (1.8x1.4)
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 30kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Current Sense Amplifiers Bi-Dir 0-Drift Ser Crnt Shunt Mon
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA214AIRSWT | INA214AIRSWT | 687-INA214AIRSWT | 296-24817-2-ND | 017289-INA214AIRSWT | INA214AIRSWT | INA214AIRSWT | INA214AIRSWT | INA214AIRSWT |
| Product Name | INA214 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | 26V 14kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AIRSWT | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SC70,UQFN | UQFN10 | Tape and Reel | 10-UFQFN | 10-UQFN (1.8x1.4) | 10-UFQFN | 10-UFQFN | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Obsolete | Active | Last Shipments | Active | |||||
| Supply Voltage (VS) | 2.7 to 26 volts | 2.7 to 26 volts | 26 volts |