The 5962-9564004Q2A is a quad operational amplifier from the TLC2254AM series, featuring rail-to-rail output, 35 µA typical power consumption per channel, and a narrow input offset voltage of 850 µV maximum at 25°C. It operates over a temperature range of -55°C to 125°C and is packaged in a 20-pin LCCC format. The device supports both single- and split-supply operation, with common-mode input voltage range including the negative rail. It provides low noise at 19 nV/√Hz typ at 1 kHz and input bias current of 1 pA typ, making it suitable for precision, battery-powered applications.
Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Quad Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9564004Q2A |
| Product Name | TLC2254AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Quad Operational Amplifier |