Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC449AJE CLC449AJE

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161844-CLC449AJE Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): OPA454AIDDAR; CLC449AJE-TR13; OPA454AIDWDR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161844-CLC449AJE Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): OPA454AIDDAR; CLC449AJE-TR13; OPA454AIDWDR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC449AJE - 1161844-CLC449AJE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC449AJE
1161844-CLC449AJE
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC449AJE 1161844-CLC449AJE
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161844-CLC449AJE Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): OPA454AIDDAR; CLC449AJE-TR13; OPA454AIDWDR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1161844-CLC449AJE
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): OPA454AIDDAR; CLC449AJE-TR13; OPA454AIDWDR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-CLC449AJE
Operational Amplifier IC 687-CLC449AJE
1 CHANNEL, VIDEO AMPLIFIER, PDSO8 Product overview: CLC449AJE from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC449AJE can be used for catalog matching and distributor lookup.

1 CHANNEL, VIDEO AMPLIFIER, PDSO8 Product overview: CLC449AJE from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC449AJE can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CLC449AJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC449AJE
Instrumentation, OP Amps, Buffer Amps CLC449AJE
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - CLC449AJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC449AJE
Instrumentation, OP Amps, Buffer Amps CLC449AJE
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - CLC449AJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC449AJE
Integrated Circuits (ICs) - Linear - Amplifiers CLC449AJE
IC OP AMP MONO 1.2GHZ 8-SOIC

IC OP AMP MONO 1.2GHZ 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1161844-CLC449AJE 687-CLC449AJE CLC449AJE CLC449AJE
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC449AJE Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Slew Rate 2500 V/µs 2500 V/µs 0.0025 V/µs
Bandwidth 1100 MHz 1100 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type Rail/Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
SOIC Operational Amplifier IC - 687-CLC414AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 90 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Op Amps - 2449797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details