Texas Instruments OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA2374AIDRG4

Description
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA2374AIDRG4 - Texas Instruments
Dallas, TX, United States
OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA2374AIDRG4
OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA2374AIDRG4
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOIC

Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
6.5MHz 5.5V Operational Amplifier IC
687-OPA2374AIDRG4
6.5MHz 5.5V Operational Amplifier IC 687-OPA2374AIDRG4
2-Ch 6.5MHz RRO Op-Amp IC, 5.5V, 8SOIC Product overview: OPA2374AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2374AIDRG4 can be used for catalog matching and distributor lookup.

2-Ch 6.5MHz RRO Op-Amp IC, 5.5V, 8SOIC Product overview: OPA2374AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2374AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDRG4 - 1233529-OPA2374AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDRG4
1233529-OPA2374AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDRG4 1233529-OPA2374AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1233529-OPA2374AIDRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Family Name: OPA2374 Categories: Integrated Circuits (ICs) Operating Supply Current: 585μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 2.3 V ~ 5.5 V, ±1.15 V ~ 2.75 V Alternative Parts (Cross-Reference): BU7462SF; BU7262SF-TR; BU7262SF; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233529-OPA2374AIDRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA2374
Categories: Integrated Circuits (ICs)
Operating Supply Current: 585μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 6.5MHz
Dual Supply Voltage (±): 2.3 V ~ 5.5 V, ±1.15 V ~ 2.75 V
Alternative Parts (Cross-Reference): BU7462SF; BU7262SF-TR; BU7262SF;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP GP 6.5MHZ RRO 8SOIC - 815-OPA2374AIDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 6.5MHZ RRO 8SOIC
815-OPA2374AIDRG4
IC OPAMP GP 6.5MHZ RRO 8SOIC 815-OPA2374AIDRG4
IC OPAMP GP 6.5MHZ RRO 8SOIC

IC OPAMP GP 6.5MHZ RRO 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2374AIDRG4 687-OPA2374AIDRG4 1233529-OPA2374AIDRG4 815-OPA2374AIDRG4
Product Name OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6.5MHz 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDRG4 IC OPAMP GP 6.5MHZ RRO 8SOIC
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
VOS 5 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101CM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132U/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers