High Common-Mode Voltage Difference Amplifier 8-SOIC -40 to 85
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers High Common-Mode Voltage
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA117KUG4 | INA117KUG4-ND | INA117KUG4 | INA117KUG4 | INA117KUG4 | INA117KUG4 |
| Product Name | INA117 High Common-Mode Voltage Difference Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||
| Slew Rate | 2.6 V/µs | 2.6 V/µs | 2.60E-6 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |