Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC432AJP

Description
Manufacturer: National Semiconductor Win Source Part Number: 1321030-CLC432AJP Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 40 Mounting: Through Hole -3db Bandwidth: 720 MHz Amplifier Type: Current Feedback Slew Rate: 2000V/µs Current - Input Bias: 2 µA Voltage - Input Offset: 2 mV Current - Supply: 7.1mA (x2 Channels) Current - Output / Channel: 60 mA Supplier Device Package: 8-MDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8542.33.0001 Other Part Number: NATNSCCLC432AJP,2156 -CLC432AJP-NS Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 16.5 V Voltage - Supply Span (Max): 16.5 V
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 1321030-CLC432AJP Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 40 Mounting: Through Hole -3db Bandwidth: 720 MHz Amplifier Type: Current Feedback Slew Rate: 2000V/µs Current - Input Bias: 2 µA Voltage - Input Offset: 2 mV Current - Supply: 7.1mA (x2 Channels) Current - Output / Channel: 60 mA Supplier Device Package: 8-MDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8542.33.0001 Other Part Number: NATNSCCLC432AJP,2156 -CLC432AJP-NS Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 16.5 V Voltage - Supply Span (Max): 16.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321030-CLC432AJP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321030-CLC432AJP
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321030-CLC432AJP
Manufacturer: National Semiconductor Win Source Part Number: 1321030-CLC432AJP Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 40 Mounting: Through Hole -3db Bandwidth: 720 MHz Amplifier Type: Current Feedback Slew Rate: 2000V/µs Current - Input Bias: 2 µA Voltage - Input Offset: 2 mV Current - Supply: 7.1mA (x2 Channels) Current - Output / Channel: 60 mA Supplier Device Package: 8-MDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8542.33.0001 Other Part Number: NATNSCCLC432AJP,2156 -CLC432AJP-NS Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 16.5 V Voltage - Supply Span (Max): 16.5 V

Manufacturer: National Semiconductor
Win Source Part Number: 1321030-CLC432AJP
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 2
Standard Package: 40
Mounting: Through Hole
-3db Bandwidth: 720 MHz
Amplifier Type: Current Feedback
Slew Rate: 2000V/µs
Current - Input Bias: 2 µA
Voltage - Input Offset: 2 mV
Current - Supply: 7.1mA (x2 Channels)
Current - Output / Channel: 60 mA
Supplier Device Package: 8-MDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 83
HTSUS: 8542.33.0001
Other Part Number: NATNSCCLC432AJP,2156-CLC432AJP-NS
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 16.5 V
Voltage - Supply Span (Max): 16.5 V

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-CLC432AJP
Operational Amplifier IC 687-CLC432AJP
IC OPAMP CFA 2 CIRCUIT 8MDIP Product overview: CLC432AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC432AJP can be used for catalog matching and distributor lookup.

IC OPAMP CFA 2 CIRCUIT 8MDIP Product overview: CLC432AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC432AJP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CLC432AJP - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Channel(s), 2 Func, PDIP8

Video Amplifier, 1 Channel(s), 2 Func, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC432AJP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC432AJP
Integrated Circuits (ICs) - Linear - Amplifiers CLC432AJP
IC OPAMP CFA 2 CIRCUIT 8MDIP

IC OPAMP CFA 2 CIRCUIT 8MDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CLC432AJP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC432AJP
Instrumentation, OP Amps, Buffer Amps CLC432AJP
Current Feedback Amplifier 2 Circuit 8-MDIP

Current Feedback Amplifier 2 Circuit 8-MDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1321030-CLC432AJP 687-CLC432AJP CLC432AJP CLC432AJP CLC432AJP
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 7.1 milliamps 7.1 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 2 µA 2 µA
Slew Rate 2000 V/µs 2000 V/µs 0.0020 V/µs 2000 V/µs
Bandwidth 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data