Precision Fixed-Gain Differential Amplifier 8-PDIP -40 to 85
Instrumentation amplifier,INA106KP DIP8
Instrumentation amplifier,INA106KP DIP8
Instrumentation amplifier,INA106KP DIP8
Manufacturer: Texas Instruments
Win Source Part Number: 082496-INA106KP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1MHz
Amplifier Type: Differential
Slew Rate: 3 V/μs
Voltage - Input Offset: 50μV
Family Name: INA106
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): AMP03GPZ; AMP03GP; AD629AR-REEL7;
Introduction Date: March 14, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement
Diff Amp 1MHz, 5MHz BW, ±18V, 8-Pin PDIP Product overview: INA106KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA106KP can be used for catalog matching and distributor lookup.
INA106 Precision Fixed-Gain Differential Amplifier
Differential Amplifier 1 Circuit 8-PDIP
IC OPAMP DIFF 1 CIRCUIT 8DIP
IC OPAMP DIFF 1 CIRCUIT 8DIP
Differential Amplifier 1 Circuit 8-PDIP
IC, AMP DIFF FIXED GAIN, DIP8, 106; No. of Amplifiers:1Amplifie
Differential Amplifiers Precision Fixed-Gain
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA106KP | 647665 | 647665P | 082496-INA106KP | 687-INA106KP | INA106KP | INA106KP-ND | INA106KP | INA106KP | INA106KP | 34AH0809 | INA106KP |
| Product Name | INA106 Precision Fixed-Gain Differential Amplifier | Differential Amplifiers | Differential Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA106KP | 1MHz 5MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Amp Diff Fixed Gain, Dip8, 106; No. Of Amplifiers Texas Instruments | Differential Amplifiers | |
| Device Type | Differential Amplifiers | Differential Amplifiers | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | PDIP,SOIC | DIP; PDIP; Pdip | DIP; PDIP; 8-PDIP | Rail/Tube | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | 1 MHz | DIP; 8-DIP (0.300\", 7.62mm) | ||||
| Supply Voltage (VS) | 5 to 18 volts | 10 to 36 volts | ||||||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps |