High Common-Mode Voltage Difference Amplifier 8-TO-99
Diff Amp, 200kHz BW, 200V In, TO-99, 1-Ch IC Product overview: INA117AM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 200V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 200V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA117AM can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 776764-INA117AM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-99-8 Metal Can
Number of Circuits: 1
-3db Bandwidth: 200kHz
Amplifier Type: Differential
Voltage - Input Offset: 120μV
Family Name: INA117
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: TO-99-8
Output Current per Channel: 20mA
SR - Slew Rate: 2.6 V/μs
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): AD629BRZ-reel; AMP03FJ; AD629BR-REEL; AMP03BJZ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Differential Amplifiers High Common-Mode Voltage
IC OPAMP DIFF 1 CIRCUIT TO99-8
Differential Amplifier 1 Circuit TO-99-8
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA117AM | 687-INA117AM | INA117AM-ND | 776764-INA117AM | INA117AM | INA117AM | INA117AM |
| Product Name | INA117 High Common-Mode Voltage Difference Amplifier | 200kHz 200V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117AM | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||
| Package Type | PDIP,SOIC | Rail/Tube | TO-99-8 Metal Can | TO-99-8 Metal Can | TO-99-8 Metal Can | ||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 36 volts | 36 volts | |||||
| Quiescent Current (IQ) | 2000 microamps |