Very High Accuracy Instrumentation Amplifier 14-PDIP
Instrumentation Amplifier, 1 Func, 1150uV Offset-Max, 0.3MHz Band Width, BIPolar, PDIP14
Instrumentation Amplifier 1 Circuit 14-PDIP
Instrumentation amplifier,INA101HP DIP14
Instrumentation amplifier,INA101HP DIP14
Instrumentation amplifier,INA101HP DIP14
Manufacturer: Texas Instruments
Win Source Part Number: 001744-INA101HP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 300kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 125μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: ±5 V to 20 V
Operating Supply Current: 6.7mA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Inst Amp 300kHz BW, 100dB CMRR, 20V Dual Supply, 14-Pin PDIP Product overview: INA101HP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300kHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300kHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA101HP can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 14-PDIP
IC, AMP, INSTRUMENTATION, 300KHZ; No. of Amplifiers:1 Amplifier; Input Offset Voltage:250µV; Slew Rate:0.04V/µs; Bandwidth:300kHz; Supply Voltage Range:± 5V to ± 20V; Amplifier Case Style:DIP; No. of Pins:14Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 14DIP
IC INST AMP 1 CIRCUIT 14DIP
IC INST AMP 1 CIRCUIT 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA101HP | INA101HP | INA101HP-ND | 636227 | 636227P | 001744-INA101HP | 687-INA101HP | INA101HP | 64AH3702 | INA101HP | INA101HP | INA101HP |
| Product Name | INA101 Very High Accuracy Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation Amplifiers | Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA101HP | Dual 300kHz 20V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Ic, Amp, Instrumentation, 300Khz; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||||||
| CMRR | 106 dB | |||||||||||
| Supply Voltage (VS) | 10 to 40 volts | 5 to 20 volts | 10 to 40 volts | 5 to 20 volts | 10 volts | 10 volts | ||||||
| Package Type | PDIP,SOIC | DIP; PDIP; PDIP14 | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; Pdip | DIP; PDIP; PDIP | DIP; PDIP; 14-PDIP | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | Through Hole |