High Speed FET-Input Instrumentation Amplifier 16-SOIC -40 to 85
INA111 High Speed FET-Input Instrumentation Amplifier
Instrumentation amplifier,INA111AU SO16
Instrumentation amplifier,INA111AU SO16
Instrumentation amplifier,INA111AU SO16
Manufacturer: Texas Instruments
Win Source Part Number: 001746-INA111AU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 17 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 200μV
Family Name: INA111
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±6 V to 18 V
Operating Supply Current: 3.3mA
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): AMP02FS-REEL; AMP02FS; AMP02FSZ-RL; AMP02FSZ;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Test & Measurement
1-Ch Inst Amp, 2MHz BW, 100dB CMRR, SOIC Product overview: INA111AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA111AU can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 16-SOIC
AMP INSTRUMENTATION, SOIC16, 111; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INSTRUMENTATION AMPLIFIER, 1 FUNC, 1000UV OFFSET-MAX, 2MHZ BAND WIDTH, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
INA111 HIGH SPEED FET-INPUT INST
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA111AU | INA111AU | 288749 | 288749P | 001746-INA111AU | 687-INA111AU | INA111AU-ND | 51AK5964 | 16662535 | INA111AU | INA111AU | INA111AU | INA111AU |
| Product Name | INA111 High Speed FET-Input Instrumentation Amplifier | Instrumentation Amplifiers | Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111AU | 2MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Amp Instrumentation, Soic16, 111; Msl Texas Instruments | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||||||||
| CMRR | 106 dB | ||||||||||||
| Supply Voltage (VS) | 12 to 36 volts | 6 to 18 volts | 12 to 36 volts | 12 volts | 36 volts | ||||||||
| IBIAS | 2.00E-5 µA | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA |