The INA132 is a low-power, single-supply difference amplifier with a precision resistor network, designed for applications requiring high common-mode rejection and DC precision. It operates on single supplies from 2.7V to 36V or dual supplies from ±1.35V to ±18V, with a quiescent current of 175µA. The device is packaged in an SO-8 surface-mount package measuring 4.9mm × 6mm and is rated for operation over the industrial temperature range of -40°C to +85°C. The INA132UA/2K5 variant includes a RoHS-compliant NIPDAU lead finish and is supplied in tape and reel packaging. Thermal resistance is 150°C/W.
Low Power, Single-Supply Difference Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 001783-INA132UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 300kHz
Amplifier Type: Differential
Slew Rate: 0.1 V/μs
Voltage - Input Offset: 75μV
Family Name: INA132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 160μA
Channel Output Current: 12mA
Alternative Parts (Cross-Reference): AD8278BRZ-RL; AD8278ARZ-RL; AD8276ARZ; AD8278ARZ-R7;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Diff Amp IC, 300kHz BW, 70dB CMRR, 8-SOIC Product overview: INA132UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA132UA/2K5 can be used for catalog matching and distributor lookup.
Differential Amplifiers Low Pwr Single-Supply
DIFF AMPLIFIER, 300KHZ, 0.1V/US, SOIC-8; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
TEXAS INSTRUMENTS - INA132UA/2K5 - DIFFERENTIAL AMPLIFIER, 300kHZ, 0.1V/uS, SOIC-8, FULL REEL
Differential Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | INA132UA/2K5 | 001783-INA132UA/2K5 | 296-38948-2-ND | 687-INA132UA/2K5 | INA132UA/2K5 | 53AH6995 | INA132UA/2K5 | INA132UA/2K5 | INA132UA/2K5 | 815-INA132UA/2K5 | INA132UA/2K5 |
| Product Name | INA132 Low Power, Single-Supply Difference Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UA/2K5 | Instrumentation, Op Amps, Buffer Amps | 300kHz SOIC Operational Amplifier IC | Differential Amplifiers | Diff Amplifier, 300Khz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | TEXAS INSTRUMENTS - INA132UA/2K5 - DIFFERENTIAL AMPLIFIER, 300kHZ, 0.1V/uS, SOIC-8, FULL REEL | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage (VS) | 2.7 to 36 volts | 5 volts | 2.7 volts | 2.7 volts | 15 volts | ||||||
| Source Current (IS) | 0.1600 milliamps | 0.1600 milliamps | 0.1600 milliamps | 0.1600 milliamps | 0.1600 milliamps | ||||||
| VOS | 0.0750 millivolts | 0.0750 millivolts | 0.0750 millivolts |