Texas Instruments OPA2130 Low Power, Precision FET-Input Operational Amplifiers OPA2130UA/2K5

Description
Low Power, Precision FET-Input Operational Amplifiers 8-SOIC
Request a Quote Datasheet
Description
Low Power, Precision FET-Input Operational Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2130 Low Power, Precision FET-Input Operational Amplifiers - OPA2130UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA2130 Low Power, Precision FET-Input Operational Amplifiers
OPA2130UA/2K5
OPA2130 Low Power, Precision FET-Input Operational Amplifiers OPA2130UA/2K5
Low Power, Precision FET-Input Operational Amplifiers 8-SOIC

Low Power, Precision FET-Input Operational Amplifiers 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2130UA/2K5 - 025980-OPA2130UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2130UA/2K5
025980-OPA2130UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2130UA/2K5 025980-OPA2130UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 025980-OPA2130UA/2K5 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 530μA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 025980-OPA2130UA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 530μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 530uA SOIC Operational Amplifier IC
687-OPA2130UA/2K5
Dual 1MHz 530uA SOIC Operational Amplifier IC 687-OPA2130UA/2K5
Dual FET Op Amp, 1MHz BW, 20pA Ib, 530uA, 8-SOIC Product overview: OPA2130UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 530uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 530uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2130UA/2K5 can be used for catalog matching and distributor lookup.

Dual FET Op Amp, 1MHz BW, 20pA Ib, 530uA, 8-SOIC Product overview: OPA2130UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 530uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 530uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2130UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39104-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39104-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39104-1-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39104-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39104-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39104-2-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39104-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39104-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39104-6-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2130UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2130UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2130UA/2K5
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2130UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2130UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2130UA/2K5
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2130UA/2K5
Precision Amplifiers OPA2130UA/2K5
Precision Amplifiers Low Power Prec FET-Input Oper Amp

Precision Amplifiers Low Power Prec FET-Input Oper Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2130UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2130UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2130UA/2K5
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2130UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2130UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2130UA/2K5
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2130UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2130UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2130UA/2K5
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2130UA/2K5 025980-OPA2130UA/2K5 687-OPA2130UA/2K5 296-39104-1-ND OPA2130UA/2K5 OPA2130UA/2K5 OPA2130UA/2K5 OPA2130UA/2K5 OPA2130UA/2K5
Product Name OPA2130 Low Power, Precision FET-Input Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2130UA/2K5 Dual 1MHz 530uA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 18 volts 4.5 volts 4.5 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 650 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Special Purpose Amplifiers - 296-AMC1400QDWLRQ1CT-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.551"", 14.00mm Width)"
View Details
3 suppliers