Texas Instruments INA131 Precision G = 100 Instrumentation Amplifier INA131BP

Description
Precision G = 100 Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet
Description
Precision G = 100 Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Dallas, TX, United States
INA131 Precision G = 100 Instrumentation Amplifier
INA131BP
INA131 Precision G = 100 Instrumentation Amplifier INA131BP
Precision G = 100 Instrumentation Amplifier 8-PDIP

Precision G = 100 Instrumentation Amplifier 8-PDIP

Buy Now Datasheet
Singapore, Singapore
70kHz 18V Operational Amplifier IC
687-INA131BP
70kHz 18V Operational Amplifier IC 687-INA131BP
1-Ch Inst Amp, 70kHz BW, 110dB CMRR, ±18V, PDIP-8 Product overview: INA131BP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA131BP can be used for catalog matching and distributor lookup.

1-Ch Inst Amp, 70kHz BW, 110dB CMRR, ±18V, PDIP-8 Product overview: INA131BP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA131BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131BP - 001782-INA131BP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131BP
001782-INA131BP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131BP 001782-INA131BP
Manufacturer: Texas Instruments Win Source Part Number: 001782-INA131BP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 70kHz Amplifier Type: Instrumentation Slew Rate: 0.7 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001782-INA131BP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 70kHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45295-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45295-5-ND
Instrumentation, Op Amps, Buffer Amps 296-45295-5-ND
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA131BP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA131BP
Instrumentation, OP Amps, Buffer Amps INA131BP
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA131BP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA131BP
Instrumentation, OP Amps, Buffer Amps INA131BP
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now
Ic, Amp Inst, Precision, Pdip8, 131; No. Of Amplifiers Texas Instruments - 29AH5948 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp Inst, Precision, Pdip8, 131; No. Of Amplifiers Texas Instruments
29AH5948
Ic, Amp Inst, Precision, Pdip8, 131; No. Of Amplifiers Texas Instruments 29AH5948
IC, AMP INST, PRECISION, PDIP8, 131; No. of Amplifiers:3 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.7V/µs; Bandwidth:70kHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

IC, AMP INST, PRECISION, PDIP8, 131; No. of Amplifiers:3 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.7V/µs; Bandwidth:70kHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS INA131BP Instrument Amplifier, 3, 50 V, 0.7 V/s, 70 kHz,2.25V to18V, DIP - 815-INA131BP - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS INA131BP Instrument Amplifier, 3, 50 V, 0.7 V/s, 70 kHz,2.25V to18V, DIP
815-INA131BP
TEXAS INSTRUMENTS INA131BP Instrument Amplifier, 3, 50 V, 0.7 V/s, 70 kHz,2.25V to18V, DIP 815-INA131BP
TEXAS INSTRUMENTS INA131BP Instrument Amplifier, 3, 50 V, 0.7 V/s, 70 kHz,2.25V to18V, DIP

TEXAS INSTRUMENTS INA131BP Instrument Amplifier, 3, 50 V, 0.7 V/s, 70 kHz,2.25V to18V, DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA131BP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA131BP
Instrumentation, OP Amps, Buffer Amps INA131BP
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Linear Amplifier IC - 16629979 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16629979
Linear Amplifier IC 16629979
INSTRUMENTATION AMPLIFIER, 1 FUNC, 50UV OFFSET-MAX, 0.07MHZ BAND WIDTH, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY

INSTRUMENTATION AMPLIFIER, 1 FUNC, 50UV OFFSET-MAX, 0.07MHZ BAND WIDTH, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - INA131BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA131BP
Integrated Circuits (ICs) - Linear - Amplifiers INA131BP
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Instrumentation Amplifier Chips Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers
Product Number INA131BP 687-INA131BP 001782-INA131BP 296-45295-5-ND INA131BP INA131BP 29AH5948 815-INA131BP INA131BP 16629979 INA131BP
Product Name INA131 Precision G = 100 Instrumentation Amplifier 70kHz 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131BP Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Ic, Amp Inst, Precision, Pdip8, 131; No. Of Amplifiers Texas Instruments TEXAS INSTRUMENTS INA131BP Instrument Amplifier, 3, 50 V, 0.7 V/s, 70 kHz,2.25V to18V, DIP Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 100 V/V 100 V/V
CMRR 110 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 15 volts 4.5 volts 4.5 volts
IBIAS 0.0020 µA 5.00E-4 µA 5.00E-4 µA 5.00E-4 µA 0.0020 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data