1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-VSSOP -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
1.1nV/rtHz Op Amp, 80MHz GBW, 18V, VSSOP Product overview: OPA211AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA211AIDGKTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 790972-OPA211AIDGKTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 60nA
Voltage - Input Offset: 30μV
Family Name: OPA211
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.6mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 27 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): MAX44291AUA+; MAX9632AUA+; MAX44291AUA+T; MAX9632AUA+T;
Introduction Date: January 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
Precision Amplifiers 1.1nV/rtHz Noise Lo Pwr Prec Op Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA211AIDGKTG4 | OPA211AIDGKTG4-ND | 687-OPA211AIDGKTG4 | 790972-OPA211AIDGKTG4 | OPA211AIDGKTG4 | OPA211AIDGKTG4 | 815-OPA211AIDGKTG4 | OPA211AIDGKTG4 | OPA211AIDGKTG4 | OPA211AIDGKTG4 |
| Product Name | OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package | Instrumentation, Op Amps, Buffer Amps | 80MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AIDGKTG4 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8VSSOP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 4.5 volts | |||||||
| VOS | 0.0500 millivolts | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts | ||||||
| Quiescent Current (IQ) | 4500 microamps | |||||||||
| CMRR | 114 dB |