1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-VSSOP -40 to 125
80MHz Op Amp, 1.1nV/rtHz Noise, 18V, 3.6mA, MSOP Product overview: OPA211AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 18V, 3.6mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 18V, 3.6mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA211AIDGKT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 790971-OPA211AIDGKT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 60nA
Voltage - Input Offset: 30μV
Family Name: OPA211
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.6mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 27 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): MAX44291AUA+T; MAX9632AUA+T; MAX44291AUA+; MAX9632AUA+;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
OP-AMP, PRECISION, 45MHZ, 27V/US, MSOP-8; No. of Amplifiers:1 Amplifier; Bandwidth:45MHz; Slew Rate:27V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, LOW POWER, 80MHZ, 27V/uS, 30?V MSOP-8; No. of Amplifiers:1 Amplifier; Bandwidth:80MHz; Slew Rate:27V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Precision Amplifiers 1.1nV/rtHz Noise Lo Pwr Prec Op Amp
IC OPAMP GP 1 CIRCUIT 8VSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA211AIDGKT | 6607326 | 6607326P | 687-OPA211AIDGKT | 296-23403-2-ND | 790971-OPA211AIDGKT | OPA211AIDGKT | OPA211AIDGKT | 28AH4453 | 94T5011 | OPA211AIDGKT | OPA211AIDGKT | OPA211AIDGKT |
| Product Name | OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package | Op Amps | Op Amps | 80MHz 18V 3.6mA MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AIDGKT | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Precision, 45Mhz, 27V/us, Msop-8; No. Of Amplifiers Texas Instruments | Op Amp, Low Power, 80Mhz, 27V/us, 30?v Msop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 4.5 volts | 2.25 to 18 volts | 4.5 volts | ||||||||
| VOS | 0.0500 millivolts | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts | |||||||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||||||
| CMRR | 114 dB |