Dual Low-Noise Difet(R) Operational Amplifier 8-TO-99
Manufacturer: Texas Instruments
Win Source Part Number: 1233402-OPA2111KM
Series: Difet
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: TO-99-8 Metal Can
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 3pA
Voltage - Input Offset: 300μV
Family Name: OPA2111
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8
Output Current per Channel: 10mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 10 V ~ 36 V, ±5 V ~ 18 V
Alternative Parts (Cross-Reference): OP249AJMDA; 5962-9151901MGA; OP260AJZ;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit TO-99-8
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, MBCY8
Dual Op Amp, 2MHz BW, 3pA Ib, 18V, TO-99-8 Product overview: OPA2111KM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2111KM can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT TO99-8
General Purpose Amplifier 2 Circuit TO-99-8
Precision Amplifiers Dual Lo-Noise Difet Op Amp
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2111KM | 1233402-OPA2111KM | OPA2111KM-ND | OPA2111KM | 687-OPA2111KM | OPA2111KM | OPA2111KM | OPA2111KM |
| Product Name | OPA2111 Dual Low-Noise Difet(R) Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2111KM | Instrumentation, Op Amps, Buffer Amps | Dual 2MHz 18V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 36 volts | |||||
| VOS | 0.5000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps | |||||||
| CMRR | 96 dB |