Precision, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233394-OPA188AIDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 160pA
Voltage - Input Offset: 6μV
Family Name: OPA188
Categories: Integrated Circuits (ICs)
Operating Supply Current: 450μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 18mA
SR - Slew Rate: 0.8 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V
Alternative Parts (Cross-Reference): LT1880IS5#TRM; MAX44241AUK+; MAX44244AUK+T;
Introduction Date: August 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Op Amp, 2MHz GBW, 6uV Vos, 120dB CMRR, 36V Product overview: OPA188AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA188AIDBVR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Precision Amplifiers Prec,Low Noise,RRO 36V 0-Drift Op Amp
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA188AIDBVR | 1233394-OPA188AIDBVR | 296-40438-2-ND | 687-OPA188AIDBVR | OPA188AIDBVR | OPA188AIDBVR | OPA188AIDBVR | OPA188AIDBVR | OPA188AIDBVR |
| Product Name | OPA188 Precision, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA188AIDBVR | Instrumentation, Op Amps, Buffer Amps | 2MHz 36V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 36 volts | 4 volts | 4 volts | |||||
| VOS | 0.0250 millivolts | 0.0060 millivolts | 0.0060 millivolts | 0.0060 millivolts | |||||
| Quiescent Current (IQ) | 510 microamps | ||||||||
| CMRR | 110 dB |