Infineon Technologies AG Power Switch ICs BSP772T

Description
Smart Power Switch High-Side 2.6A DSO8
Request a Quote
Description
Smart Power Switch High-Side 2.6A DSO8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 7528230P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
7528230P
Power Switch ICs 7528230P
Smart Power Switch High-Side 2.6A DSO8

Smart Power Switch High-Side 2.6A DSO8

Supplier's Site
Power Switch ICs - 7528230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
7528230
Power Switch ICs 7528230
Smart Power Switch High-Side 2.6A DSO8

Smart Power Switch High-Side 2.6A DSO8

Supplier's Site
Power Switch ICs - 9196608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
9196608
Power Switch ICs 9196608
Smart Power Switch High-Side 2.6A DSO8

Smart Power Switch High-Side 2.6A DSO8

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 7528230P 7528230
Product Name Power Switch ICs Power Switch ICs
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260818-SI3211-E-FTR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Line Interface ICs - 1898032 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details