Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps 8-SOIC -40 to 85
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Audio Op Amp, 22MHz BW, 1.5mA, 18V, 2-Ch, 8-SOIC Product overview: OPA1662AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22MHz, 1.5mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22MHz, 1.5mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1662AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233378-OPA1662AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Portable Devices, Automotive
IC AUDIO 2 CIRCUIT 8SOIC
OP-AMP, PRECISION, 22MHZ, 17V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:22MHz; Slew Rate:17V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers Low-Pwr,Low-Noise & Distort,Aud Op Amp
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1662AID | 296-33470-5-ND | 687-OPA1662AID | 8258424 | 1233378-OPA1662AID | OPA1662AID | 26AJ7769 | OPA1662AID | OPA1662AID | OPA1662AID | OPA1662AID |
| Product Name | OPA1662 Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps | Instrumentation, Op Amps, Buffer Amps | Dual 22MHz 1.5mA 18V Operational Amplifier IC | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1662AID | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Precision, 22Mhz, 17V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | 3 volts | ||||||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 1800 microamps | ||||||||||
| CMRR | 114 dB |