Audio Amplifier, 2 Func, PBGA16
AUDIO AMPLIFIER, 2 FUNC, PBGA16 Product overview: LM4674ATLX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4674ATLX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071422-LM4674ATLX
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Dimension: 16-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)
Sensors, Transducers - Amplifiers - Audio Power OpAmps
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LM4674ATLX | 742-LM4674ATLX | 071422-LM4674ATLX | LM4674ATLX | LM4674ATLX |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4674ATLX | Audio Amplifiers | Sensors, Transducers - Amplifiers - Audio Power OpAmps | |
| Standards | RoHS | ||||
| Package Type | BGA16 | Bulk | 16-DSBGA | 16-WFBGA, DSBGA | |
| Life Cycle Stage | Obsolete | ||||
| RoHS Compliant | RoHS | RoHS |