The OPA137UA is a single FET-input operational amplifier in an 8-pin SOIC package, measuring 4.90mm × 3.90mm. It operates over a supply range of ±2.25 V to ±18 V, with a quiescent current of 120μA per channel, input bias current of ±10pA, and an offset voltage of ±300μV. The device features a bandwidth of 1.1MHz and a slew rate of 4.5V/μs, with an input common-mode range that includes the positive supply rail. It is specified for operation from -40°C to +85°C and is designed for low-cost, miniature applications including battery-powered instruments and precision signal conditioning.
Low Cost FET-Input Operational Amplifiers 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 126610-OPA137UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3.5 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 220μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 3000uV Offset-Max, PDSO8
Operational Amplifier, 1 Func, 3000uV Offset-Max, PDSO8
1-Ch Op Amp, 1MHz, 36V, 8-SOIC, 220uA Product overview: OPA137UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 36V, 220uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 36V, 220uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA137UA can be used for catalog matching and distributor lookup.
OP AMP, FET I/P, SMD, SOIC8, 137; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, FET I/P, SMD, SOIC8, 137; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:3.5V/µS; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA137UA | OPA137UA-ND | 126610-OPA137UA | OPA137UA | 687-OPA137UA | 29AH6916 | OPA137UA | 17079609 | OPA137UA | OPA137UA |
| Product Name | OPA137 Low Cost FET-Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UA | 1MHz 36V 220uA SOIC Operational Amplifier IC | Op Amp, Fet I/p, Smd, Soic8, 137; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 18 volts | 2.25 to 18 volts | 4.5 volts | |||||
| VOS | 3 millivolts | 2.5 millivolts | 2.5 millivolts | |||||||
| Quiescent Current (IQ) | 270 microamps | |||||||||
| CMRR | 76 dB |