Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 001768-INA126EA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 175μA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
INA126 Micropower Instrumentation Amplifier Single and Dual Versions
SP Amp INSTR Amp Single 18V/36V 8-Pin
SP Amp INSTR Amp Single 18V/36V 8-Pin
SP Amp INSTR Amp Single 18V/36V 8-Pin
Precision Instrumentation Amplifier, 200kHz BW, 150uV Vos, 175uA, 8-VSSOP Product overview: INA126EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 175uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 175uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126EA/250 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA126EA/250 | 001768-INA126EA/250 | INA126EA/250 | 6612390 | 6612390P | 687-INA126EA/250 | INA126EADKR-ND | INA126EA/250 | INA126EA/250 | INA126EA/250 | INA126EA/250 |
| Product Name | INA126 Micropower Instrumentation Amplifier Single and Dual Versions | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126EA/250 | Instrumentation Amplifiers | Instrumentation Amplifiers | 200kHz 175uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | ||||||||||
| CMRR | 83 dB | ||||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 3 to 28 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | |||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA | 0.0100 µA |