Texas Instruments OPA137 Low Cost FET-Input Operational Amplifiers OPA137N/3KE4

Description
Low Cost FET-Input Operational Amplifiers 5-SOT-23
Request a Quote Datasheet
Description
Low Cost FET-Input Operational Amplifiers 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA137 Low Cost FET-Input Operational Amplifiers - OPA137N/3KE4 - Texas Instruments
Dallas, TX, United States
OPA137 Low Cost FET-Input Operational Amplifiers
OPA137N/3KE4
OPA137 Low Cost FET-Input Operational Amplifiers OPA137N/3KE4
Low Cost FET-Input Operational Amplifiers 5-SOT-23

Low Cost FET-Input Operational Amplifiers 5-SOT-23

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137N/3KE4 - 1233357-OPA137N/3KE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137N/3KE4
1233357-OPA137N/3KE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137N/3KE4 1233357-OPA137N/3KE4
Manufacturer: Texas Instruments Win Source Part Number: 1233357-OPA137N/3KE4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233357-OPA137N/3KE4
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1MHz 36V 3.5V Operational Amplifier IC
687-OPA137N/3KE4
1MHz 36V 3.5V Operational Amplifier IC 687-OPA137N/3KE4
1-Ch 1MHz Op Amp, 36V, 3.5V/µs Slew Rate, SOP Product overview: OPA137N/3KE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 36V, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 36V, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA137N/3KE4 can be used for catalog matching and distributor lookup.

1-Ch 1MHz Op Amp, 36V, 3.5V/µs Slew Rate, SOP Product overview: OPA137N/3KE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 36V, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 36V, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA137N/3KE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA137N/3KE4
Operational Amplifiers - Op Amps OPA137N/3KE4
Operational Amplifiers - Op Amps Low Cost FET-Input Oper Amplifier

Operational Amplifiers - Op Amps Low Cost FET-Input Oper Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA137N/3KE4 1233357-OPA137N/3KE4 687-OPA137N/3KE4 OPA137N/3KE4
Product Name OPA137 Low Cost FET-Input Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137N/3KE4 1MHz 36V 3.5V Operational Amplifier IC Operational Amplifiers - Op Amps
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts
VOS 3 millivolts
Quiescent Current (IQ) 270 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118PB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
9 suppliers