Difet Electrometer-Grade Operational Amplifier 8-TO-99
Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, MBCY8
General Purpose Amplifier 1 Circuit TO-99-8
Electrometer Op Amp, 1MHz GBW, 0.075pA Ib, 128dB Gain, TO-99 Product overview: OPA128KM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA128KM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 042002-OPA128KM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 0.075pA
Voltage - Input Offset: 140μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 900μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
General Purpose Amplifier 1 Circuit TO-99-8
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA128KM | OPA128KM | OPA128KM-ND | 687-OPA128KM | 042002-OPA128KM | OPA128KM | OPA128KM | OPA128KM |
| Product Name | OPA128 Difet Electrometer-Grade Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA128KM | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 5 to 18 volts | 36 volts | 10 volts | |||
| VOS | 0.5000 millivolts | 0.1400 millivolts | 0.1400 millivolts | 0.1400 millivolts | ||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 90 dB |