High Common-Mode Voltage Difference Amplifier 8-TO-99
Differential Amplifier 1 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 1185733-INA117BM
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 200kHz
Supply Current: 1.5mA
Amplifier Type: Differential
Slew Rate: 2.6V/μs
Voltage - Input Offset: 120μV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: TO-99-8
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: INA117
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 18V
Diff Amp, 200kHz BW, 86dB CMRR, 200V In, TO-99 Product overview: INA117BM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 200V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 200V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA117BM can be used for catalog matching and distributor lookup.
Differential Amplifiers High Common-Mode Voltage
IC OPAMP DIFF 1 CIRCUIT TO99-8
Differential Amplifier 1 Circuit TO-99-8
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA117BM | 296-33285-5-ND | 1185733-INA117BM | 687-INA117BM | INA117BM | INA117BM | INA117BM |
| Product Name | INA117 High Common-Mode Voltage Difference Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117BM | 200kHz 200V Operational Amplifier IC | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||
| Package Type | PDIP,SOIC | TO-99-8 Metal Can | Rail/Tube | TO-99-8 Metal Can | TO-99-8 Metal Can | ||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||
| Slew Rate | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.60E-6 V/µs | 2.6 V/µs | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -40 C (-40 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |