Low-Offset Voltage Operational Amplifier 8-PDIP 0 to 70
Low-Offset Op Amp, 150uV Vos, 600kHz GBW, Bipolar, 1-Ch, PDIP Product overview: OP07CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP07CP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 025903-OP07CP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 1.8nA
Voltage - Input Offset: 60μV
Family Name: OP07C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±3 V to 18 V
Gain Bandwidth Product (GBP): 600kHz
Alternative Parts (Cross-Reference): uPC816C; OP37EP+; OP-05CN8;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing, Communications & Networking
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC, OP AMP, LOW OFFSET, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:600kHz; Slew Rate:0.3V/µs; Supply Voltage Range:± 3V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
600kHz 1.8nA Single DIP-8 Precision OpAmps ROHS
IC OPAMP GP 1 CIRCUIT 8DIP
Precision Amplifiers Low Offset Volt Prec
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OP07CP | 687-OP07CP | 5172318 | 5172318P | 025903-OP07CP | 296-12853-5-ND | OP07CP | 33AH4634 | OP07CP | OP07CP | OP07CP | OP07CP | OP07CP | OP07CP | OP07CP |
| Product Name | OP07C Low-Offset Voltage Operational Amplifier | 600kHz Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07CP | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, Low Offset, Dip8; No. Of Amplifiers Texas Instruments | Operational Amplifier/Comparator >> Precision OpAmps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | 3 to 18 volts | 6 volts | 3 to 18 volts | 6 volts | |||||||||
| VOS | 0.1500 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | ||||||||||
| Quiescent Current (IQ) | 5000 microamps | ||||||||||||||
| CMRR | 100 dB |