Texas Instruments OMAP3503 Applications Processor OMAP3503ECBCA

Description
Applications Processor 515-POP-FCBGA -40 to 105
Request a Quote Datasheet
Description
Applications Processor 515-POP-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OMAP3503 Applications Processor - OMAP3503ECBCA - Texas Instruments
Dallas, TX, United States
OMAP3503 Applications Processor
OMAP3503ECBCA
OMAP3503 Applications Processor OMAP3503ECBCA
Applications Processor 515-POP-FCBGA -40 to 105

Applications Processor 515-POP-FCBGA -40 to 105

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-OMAP3503ECBCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-OMAP3503ECBCA
ARM Cortex-A Embedded Microprocessor MPU 694-OMAP3503ECBCA
Sitara processor: Arm Cortex-A8, LPDDR 515-POP-FCBGA 0 to 0 Product overview: OMAP3503ECBCA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3503ECBCA can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, LPDDR 515-POP-FCBGA 0 to 0 Product overview: OMAP3503ECBCA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3503ECBCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-42777-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42777-ND
Microprocessors 296-42777-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAP3503ECBCA - 790902-OMAP3503ECBCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3503ECBCA
790902-OMAP3503ECBCA
Embedded - Embedded - Microprocessors - OMAP3503ECBCA 790902-OMAP3503ECBCA
Manufacturer: Texas Instruments Win Source Part Number: 790902-OMAP3503ECBCA Series: OMAP-35xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 515-VFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3503 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (14x14) Alternative Parts (Cross-Reference): OMAP3503DCUSA; OMAP3503ECUSA ; OMAP3503ECBBA; OMAP3503ECBB; Introduction Date: February 01, 2008 ECCN: 5A992.c Country of Origin: Japan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790902-OMAP3503ECBCA
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 515-VFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3503
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (14x14)
Alternative Parts (Cross-Reference): OMAP3503DCUSA; OMAP3503ECUSA ; OMAP3503ECBBA; OMAP3503ECBB;
Introduction Date: February 01, 2008
ECCN: 5A992.c
Country of Origin: Japan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - OMAP3503ECBCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3503ECBCA
Microprocessors OMAP3503ECBCA
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)

Buy Now Datasheet
Microprocessors - OMAP3503ECBCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3503ECBCA
Microprocessors OMAP3503ECBCA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Embedded - Microprocessors - OMAP3503ECBCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP3503ECBCA
Embedded - Microprocessors OMAP3503ECBCA
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3503ECBCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3503ECBCA
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3503ECBCA
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number OMAP3503ECBCA 694-OMAP3503ECBCA 296-42777-ND 790902-OMAP3503ECBCA OMAP3503ECBCA OMAP3503ECBCA OMAP3503ECBCA OMAP3503ECBCA
Product Name OMAP3503 Applications Processor ARM Cortex-A Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - OMAP3503ECBCA Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V 1.8V; 3V 1.8V, 3.0V
Package Type Other; FCBGA,POP-FCBGA Other; FCBGA Other; 515-VFBGA, FCBGA BGA; Other; 515-VFBGA, FCBGA
Clock Speed 720 MHz 600 MHz 600 MHz 600 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
DM388 DaVinci Digital Media Processor - DM388AAARD11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBPNB - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Package Type Other; 515-WFBGA, FCBGA
Clock Speed 800 MHz
View Details
2 suppliers
DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details