Sitara Processor 515-POP-FCBGA -40 to 90
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 768453-AM3703CBPD100
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 515-WFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3703
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (12x12)
Alternative Parts (Cross-Reference): AM3703CUSD100; AM3703CBCD100;
Introduction Date: June 01, 2010
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Sitara processor: Arm Cortex-A8, camera 515-POP-FCBGA -40 to 90 Product overview: AM3703CBPD100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CBPD100 can be used for catalog matching and distributor lookup.
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (12x12)
IC MPU SITARA 1.0GHZ 515FCBGA
IC MPU SITARA 1.0GHZ 515FCBGA
IC MPU SITARA 1.0GHZ 515FCBGA
Microprocessors - MPU Sitara ARM Microproc
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3703CBPD100 | 296-42740-ND | 768453-AM3703CBPD100 | 694-AM3703CBPD100 | AM3703CBPD100 | AM3703CBPD100 | AM3703CBPD100 | AM3703CBPD100 | AM3703CBPD100 |
| Product Name | AM3703 Sitara Processor | Microprocessors | Embedded - Embedded - Microprocessors - AM3703CBPD100 | ARM Cortex-A Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | |||
| Supply Voltage | 1.8V | 1.8V | 1.8V | 1.1V | |||||
| Package Type | Other; FCBGA,POP-FCBGA | Other; 515-WFBGA, FCBGA | Other; FCBGA | BGA; Other; 515-WFBGA, FCBGA | Other; 515-WFBGA, FCBGA | ||||
| Clock Speed | 800 to 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | ||||
| RAM | 64 KB |