Sitara Processor 684-FCBGA 0 to 90
Manufacturer: Texas Instruments
Win Source Part Number: 1144050-AM3874BCYE10
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 100MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: DDR2, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI, HDVPSS
Ethernet: 10/100/1000Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Supplier Device Package: 684-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 684-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: AM3874
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 100MHz 684-FCBGA (23x23)
Sitara Processor 684-FCBGA 0 to 90 Product overview: AM3874BCYE100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3874BCYE100 can be used for catalog matching and distributor lookup.
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 100MHz 684-FCBGA (23x23)
IC MPU SITARA 100MHZ 684FCBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3874BCYE100 | 1144050-AM3874BCYE100 | AM3874BCYE100-ND | 694-AM3874BCYE100 | AM3874BCYE100 | AM3874BCYE100 |
| Product Name | AM3874 Sitara Processor | Embedded - Embedded - Microprocessors - AM3874BCYE100 | Microprocessors | Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ||
| Supply Voltage | 1.5V; 1.8V; 3.3V | 1.8V, 3.3V | 1.8V; 3.3V | |||
| Package Type | Other; FCBGA | Other; 684-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 684-BFBGA, FCBGA | ||
| Clock Speed | 1000 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 128 KB |